Capital Lighting, Inc. 15443OB12 Landscape Ltg.-Path & Spread 683592

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 24.4 Finish: Olde Brick Weight: 22.85 Product Name: One Light Landscape Fixture UPC: 783927140010 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 24.4 Finish: Olde Brick Weight: 22.85 Product Name: One Light Landscape Fixture UPC: 783927140010 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15443OB12 Landscape Ltg.-Path & Spread - 683592 - Capital Lighting, Inc.
Columbus, OH, USA
15443OB12 Landscape Ltg.-Path & Spread
683592
15443OB12 Landscape Ltg.-Path & Spread 683592
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 24.4 Finish: Olde Brick Weight: 22.85 Product Name: One Light Landscape Fixture UPC: 783927140010 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 22.00
Bulb
Type: Wedge
Qty: 1
Wattage: 24.4
Finish: Olde Brick
Weight: 22.85
Product Name: One Light Landscape Fixture
UPC: 783927140010
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683592
Product Name 15443OB12 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details