Capital Lighting, Inc. 15800AZT Landscape Ltg.-Path & Spread 683589

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 25.50 Bulb Type: LED Finish: Textured Architectural Bronze Product Name: Landscape 12V Led Path/Spread UPC: 783927344777 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 25.50 Bulb Type: LED Finish: Textured Architectural Bronze Product Name: Landscape 12V Led Path/Spread UPC: 783927344777 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15800AZT Landscape Ltg.-Path & Spread - 683589 - Capital Lighting, Inc.
Columbus, OH, USA
15800AZT Landscape Ltg.-Path & Spread
683589
15800AZT Landscape Ltg.-Path & Spread 683589
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 25.50 Bulb Type: LED Finish: Textured Architectural Bronze Product Name: Landscape 12V Led Path/Spread UPC: 783927344777 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 25.50
Bulb
Type: LED
Finish: Textured Architectural Bronze
Product Name: Landscape 12V Led Path/Spread
UPC: 783927344777
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683589
Product Name 15800AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details