Capital Lighting, Inc. 15815BKT Landscape Ltg.-Path & Spread 683588

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Length 20.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Black Weight: 4 Product Name: Three Light Landscape Fixture UPC: 783927286541 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Length 20.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Black Weight: 4 Product Name: Three Light Landscape Fixture UPC: 783927286541 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15815BKT Landscape Ltg.-Path & Spread - 683588 - Capital Lighting, Inc.
Columbus, OH, USA
15815BKT Landscape Ltg.-Path & Spread
683588
15815BKT Landscape Ltg.-Path & Spread 683588
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Length 20.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Black Weight: 4 Product Name: Three Light Landscape Fixture UPC: 783927286541 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.00
Length 20.00
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Textured Black
Weight: 4
Product Name: Three Light Landscape Fixture
UPC: 783927286541
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683588
Product Name 15815BKT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details