Capital Lighting, Inc. 15802TZT Landscape Ltg.-Path & Spread 683584

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.40 Bulb Type: LED Finish: Textured Tannery Bronze Product Name: Landscape 12V Led Path/Spread UPC: 783927344791 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.40 Bulb Type: LED Finish: Textured Tannery Bronze Product Name: Landscape 12V Led Path/Spread UPC: 783927344791 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
15802TZT Landscape Ltg.-Path & Spread - 683584 - Capital Lighting, Inc.
Columbus, OH, USA
15802TZT Landscape Ltg.-Path & Spread
683584
15802TZT Landscape Ltg.-Path & Spread 683584
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.40 Bulb Type: LED Finish: Textured Tannery Bronze Product Name: Landscape 12V Led Path/Spread UPC: 783927344791 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 26.40
Bulb
Type: LED
Finish: Textured Tannery Bronze
Product Name: Landscape 12V Led Path/Spread
UPC: 783927344791
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683584
Product Name 15802TZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details