Capital Lighting, Inc. 15811BE Landscape Ltg.-Path & Spread 683582

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Beach Product Name: Three Light Landscape Fixture UPC: 783927328418 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Beach Product Name: Three Light Landscape Fixture UPC: 783927328418 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15811BE Landscape Ltg.-Path & Spread - 683582 - Capital Lighting, Inc.
Columbus, OH, USA
15811BE Landscape Ltg.-Path & Spread
683582
15811BE Landscape Ltg.-Path & Spread 683582
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Beach Product Name: Three Light Landscape Fixture UPC: 783927328418 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 15.00
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Beach
Product Name: Three Light Landscape Fixture
UPC: 783927328418
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683582
Product Name 15811BE Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details