Capital Lighting, Inc. 15811AZT Landscape Ltg.-Path & Spread 683580

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927328425 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927328425 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15811AZT Landscape Ltg.-Path & Spread - 683580 - Capital Lighting, Inc.
Columbus, OH, USA
15811AZT Landscape Ltg.-Path & Spread
683580
15811AZT Landscape Ltg.-Path & Spread 683580
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927328425 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 15.00
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Textured Architectural Bronze
Product Name: Three Light Landscape Fixture
UPC: 783927328425
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683580
Product Name 15811AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details