Capital Lighting, Inc. 15470BKT Landscape Ltg.-Path & Spread 683577

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Bulb Qty: 1 Wattage: 16.25 Finish: Textured Black Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927323536 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Bulb Qty: 1 Wattage: 16.25 Finish: Textured Black Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927323536 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15470BKT Landscape Ltg.-Path & Spread - 683577 - Capital Lighting, Inc.
Columbus, OH, USA
15470BKT Landscape Ltg.-Path & Spread
683577
15470BKT Landscape Ltg.-Path & Spread 683577
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Bulb Qty: 1 Wattage: 16.25 Finish: Textured Black Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927323536 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.00
Bulb
Qty: 1
Wattage: 16.25
Finish: Textured Black
Weight: 1
Product Name: One Light Landscape Fixture
UPC: 783927323536
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683577
Product Name 15470BKT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 2790905 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details