Capital Lighting, Inc. 15471BBR Landscape Ltg.-Path & Spread 683574

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 22.11 Bulb Qty: 1 Wattage: 24.4 Finish: Bronzed Brass Product Name: One Light Landscape Fixture UPC: 783927325004 Category: Landscape 12V Path & Spread Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 22.11 Bulb Qty: 1 Wattage: 24.4 Finish: Bronzed Brass Product Name: One Light Landscape Fixture UPC: 783927325004 Category: Landscape 12V Path & Spread Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
15471BBR Landscape Ltg.-Path & Spread - 683574 - Capital Lighting, Inc.
Columbus, OH, USA
15471BBR Landscape Ltg.-Path & Spread
683574
15471BBR Landscape Ltg.-Path & Spread 683574
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 22.11 Bulb Qty: 1 Wattage: 24.4 Finish: Bronzed Brass Product Name: One Light Landscape Fixture UPC: 783927325004 Category: Landscape 12V Path & Spread Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 22.11
Bulb
Qty: 1
Wattage: 24.4
Finish: Bronzed Brass
Product Name: One Light Landscape Fixture
UPC: 783927325004
Category: Landscape 12V Path & Spread
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683574
Product Name 15471BBR Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details