Capital Lighting, Inc. 15746AZT Landscape Ltg.-Accent 683557

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.90 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 6 Finish: Textured Architectural Bronze Product Name: Six Light Landscape Fixture UPC: 783927328234 Category: Landscape 12V Led Hardscape Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.90 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 6 Finish: Textured Architectural Bronze Product Name: Six Light Landscape Fixture UPC: 783927328234 Category: Landscape 12V Led Hardscape Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
15746AZT Landscape Ltg.-Accent - 683557 - Capital Lighting, Inc.
Columbus, OH, USA
15746AZT Landscape Ltg.-Accent
683557
15746AZT Landscape Ltg.-Accent 683557
PRODUCT DETAILS / SPECS Width/Dia: 2.90 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 6 Finish: Textured Architectural Bronze Product Name: Six Light Landscape Fixture UPC: 783927328234 Category: Landscape 12V Led Hardscape Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 2.90
Height: 0.60
Length 0.60
Bulb
Type: LED
Qty: 6
Finish: Textured Architectural Bronze
Product Name: Six Light Landscape Fixture
UPC: 783927328234
Category: Landscape 12V Led Hardscape
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683557
Product Name 15746AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details