Capital Lighting, Inc. 15746BBR Landscape Ltg.-Accent 683554

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.90 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 6 Finish: Bronzed Brass Product Name: Six Light Landscape Fixture UPC: 783927328227 Category: Landscape 12V Led Hardscape Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.90 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 6 Finish: Bronzed Brass Product Name: Six Light Landscape Fixture UPC: 783927328227 Category: Landscape 12V Led Hardscape Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
15746BBR Landscape Ltg.-Accent - 683554 - Capital Lighting, Inc.
Columbus, OH, USA
15746BBR Landscape Ltg.-Accent
683554
15746BBR Landscape Ltg.-Accent 683554
PRODUCT DETAILS / SPECS Width/Dia: 2.90 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 6 Finish: Bronzed Brass Product Name: Six Light Landscape Fixture UPC: 783927328227 Category: Landscape 12V Led Hardscape Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 2.90
Height: 0.60
Length 0.60
Bulb
Type: LED
Qty: 6
Finish: Bronzed Brass
Product Name: Six Light Landscape Fixture
UPC: 783927328227
Category: Landscape 12V Led Hardscape
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683554
Product Name 15746BBR Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details