Capital Lighting, Inc. 15741BKT Landscape Ltg.-Accent 683529

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.01 Height: 3.59 Length 3.59 Bulb Type: LED Qty: 6 Wattage: 8.5 Finish: Textured Black Product Name: Six Light Landscape Fixture UPC: 783927263559 Category: Landscape 12V Led Accent Glass: Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.01 Height: 3.59 Length 3.59 Bulb Type: LED Qty: 6 Wattage: 8.5 Finish: Textured Black Product Name: Six Light Landscape Fixture UPC: 783927263559 Category: Landscape 12V Led Accent Glass: Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15741BKT Landscape Ltg.-Accent - 683529 - Capital Lighting, Inc.
Columbus, OH, USA
15741BKT Landscape Ltg.-Accent
683529
15741BKT Landscape Ltg.-Accent 683529
PRODUCT DETAILS / SPECS Width/Dia: 3.01 Height: 3.59 Length 3.59 Bulb Type: LED Qty: 6 Wattage: 8.5 Finish: Textured Black Product Name: Six Light Landscape Fixture UPC: 783927263559 Category: Landscape 12V Led Accent Glass: Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.01
Height: 3.59
Length 3.59
Bulb
Type: LED
Qty: 6
Wattage: 8.5
Finish: Textured Black
Product Name: Six Light Landscape Fixture
UPC: 783927263559
Category: Landscape 12V Led Accent
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683529
Product Name 15741BKT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details