Capital Lighting, Inc. 15735SD Landscape Ltg.-Accent 683507

Description
PRODUCT DETAILS / SPECS Width/Dia: 0.66 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 3 Wattage: 1.3 Finish: Sand Product Name: Three Light Landscape Fixture UPC: 783927351096 Category: Landscape 12V Led Hardscape Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 0.66 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 3 Wattage: 1.3 Finish: Sand Product Name: Three Light Landscape Fixture UPC: 783927351096 Category: Landscape 12V Led Hardscape Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15735SD Landscape Ltg.-Accent - 683507 - Capital Lighting, Inc.
Columbus, OH, USA
15735SD Landscape Ltg.-Accent
683507
15735SD Landscape Ltg.-Accent 683507
PRODUCT DETAILS / SPECS Width/Dia: 0.66 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 3 Wattage: 1.3 Finish: Sand Product Name: Three Light Landscape Fixture UPC: 783927351096 Category: Landscape 12V Led Hardscape Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 0.66
Height: 0.60
Length 0.60
Bulb
Type: LED
Qty: 3
Wattage: 1.3
Finish: Sand
Product Name: Three Light Landscape Fixture
UPC: 783927351096
Category: Landscape 12V Led Hardscape
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683507
Product Name 15735SD Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details