Capital Lighting, Inc. 15736CO Landscape Ltg.-Accent 683501

Description
PRODUCT DETAILS / SPECS Width/Dia: 0.66 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 6 Finish: Copper Product Name: Six Light Landscape Fixture UPC: 783927328302 Category: Landscape 12V Led Hardscape Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 0.66 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 6 Finish: Copper Product Name: Six Light Landscape Fixture UPC: 783927328302 Category: Landscape 12V Led Hardscape Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
15736CO Landscape Ltg.-Accent - 683501 - Capital Lighting, Inc.
Columbus, OH, USA
15736CO Landscape Ltg.-Accent
683501
15736CO Landscape Ltg.-Accent 683501
PRODUCT DETAILS / SPECS Width/Dia: 0.66 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 6 Finish: Copper Product Name: Six Light Landscape Fixture UPC: 783927328302 Category: Landscape 12V Led Hardscape Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 0.66
Height: 0.60
Length 0.60
Bulb
Type: LED
Qty: 6
Finish: Copper
Product Name: Six Light Landscape Fixture
UPC: 783927328302
Category: Landscape 12V Led Hardscape
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683501
Product Name 15736CO Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details