Capital Lighting, Inc. 3677NI Semi-Flush Mts.-Bowl Style 683396

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.40 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13.5 Product Name: Three Light Pendalette UPC: 783927334105 Category: Pendalette Glass: White Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.40 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13.5 Product Name: Three Light Pendalette UPC: 783927334105 Category: Pendalette Glass: White Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3677NI Semi-Flush Mts.-Bowl Style - 683396 - Capital Lighting, Inc.
Columbus, OH, USA
3677NI Semi-Flush Mts.-Bowl Style
683396
3677NI Semi-Flush Mts.-Bowl Style 683396
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.40 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13.5 Product Name: Three Light Pendalette UPC: 783927334105 Category: Pendalette Glass: White Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.40
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 13.5
Product Name: Three Light Pendalette
UPC: 783927334105
Category: Pendalette
Glass: White Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683396
Product Name 3677NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details