Capital Lighting, Inc. 3677OZ Semi-Flush Mts.-Bowl Style 683393

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.40 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 13.5 Product Name: Three Light Pendalette UPC: 783927334112 Category: Pendalette Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.40 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 13.5 Product Name: Three Light Pendalette UPC: 783927334112 Category: Pendalette Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3677OZ Semi-Flush Mts.-Bowl Style - 683393 - Capital Lighting, Inc.
Columbus, OH, USA
3677OZ Semi-Flush Mts.-Bowl Style
683393
3677OZ Semi-Flush Mts.-Bowl Style 683393
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.40 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 13.5 Product Name: Three Light Pendalette UPC: 783927334112 Category: Pendalette Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.40
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 13.5
Product Name: Three Light Pendalette
UPC: 783927334112
Category: Pendalette
Glass: Light Umber Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683393
Product Name 3677OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details