Capital Lighting, Inc. 42210CH Pendants-Glass Down 683390

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 50.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 14 Product Name: Four Light Semi Flush UPC: 783927334174 Category: Semi-Flush Glass: Satin Etched Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 50.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 14 Product Name: Four Light Semi Flush UPC: 783927334174 Category: Semi-Flush Glass: Satin Etched Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42210CH Pendants-Glass Down - 683390 - Capital Lighting, Inc.
Columbus, OH, USA
42210CH Pendants-Glass Down
683390
42210CH Pendants-Glass Down 683390
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 50.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 14 Product Name: Four Light Semi Flush UPC: 783927334174 Category: Semi-Flush Glass: Satin Etched Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 50.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 14
Product Name: Four Light Semi Flush
UPC: 783927334174
Category: Semi-Flush
Glass: Satin Etched Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683390
Product Name 42210CH Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details