Capital Lighting, Inc. 1749NI Mid. Chandeliers-Glass Up 683346

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 18 Product Name: Nine Light Chandelier UPC: 783927172707 Category: Chandeliers Glass: Satin-etched Shipped Via: UPS Canopy: 5`` Wire: 93``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 18 Product Name: Nine Light Chandelier UPC: 783927172707 Category: Chandeliers Glass: Satin-etched Shipped Via: UPS Canopy: 5`` Wire: 93``

Suppliers

Company
Product
Description
Supplier Links
1749NI Mid. Chandeliers-Glass Up - 683346 - Capital Lighting, Inc.
Columbus, OH, USA
1749NI Mid. Chandeliers-Glass Up
683346
1749NI Mid. Chandeliers-Glass Up 683346
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 18 Product Name: Nine Light Chandelier UPC: 783927172707 Category: Chandeliers Glass: Satin-etched Shipped Via: UPS Canopy: 5`` Wire: 93``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Weight: 18
Product Name: Nine Light Chandelier
UPC: 783927172707
Category: Chandeliers
Glass: Satin-etched
Shipped Via: UPS
Canopy: 5``
Wire: 93``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683346
Product Name 1749NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details