Capital Lighting, Inc. 15374BKT20L24 Landscape Ltg.-Accent 683285

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.00 Length 3.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927185455 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.00 Length 3.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927185455 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15374BKT20L24 Landscape Ltg.-Accent - 683285 - Capital Lighting, Inc.
Columbus, OH, USA
15374BKT20L24 Landscape Ltg.-Accent
683285
15374BKT20L24 Landscape Ltg.-Accent 683285
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.00 Length 3.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927185455 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 3.00
Length 3.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Textured Black
Product Name: One Light Landscape Fixture
UPC: 783927185455
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683285
Product Name 15374BKT20L24 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details