Capital Lighting, Inc. 15374AZT20L24 Landscape Ltg.-Accent 683282

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.00 Length 3.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927187787 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.00 Length 3.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927187787 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15374AZT20L24 Landscape Ltg.-Accent - 683282 - Capital Lighting, Inc.
Columbus, OH, USA
15374AZT20L24 Landscape Ltg.-Accent
683282
15374AZT20L24 Landscape Ltg.-Accent 683282
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.00 Length 3.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927187787 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 3.00
Length 3.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927187787
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683282
Product Name 15374AZT20L24 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details