Capital Lighting, Inc. 10637NI Bathroom Fixtures-Two Lights 683278

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Length 8.25 Extension: 8.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 3.95 Product Name: Two Light Bath Light UPC: 783927289641 Category: Fluorescent Bath Glass: Satin-Etched Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Length 8.25 Extension: 8.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 3.95 Product Name: Two Light Bath Light UPC: 783927289641 Category: Fluorescent Bath Glass: Satin-Etched Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10637NI Bathroom Fixtures-Two Lights - 683278 - Capital Lighting, Inc.
Columbus, OH, USA
10637NI Bathroom Fixtures-Two Lights
683278
10637NI Bathroom Fixtures-Two Lights 683278
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Length 8.25 Extension: 8.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 3.95 Product Name: Two Light Bath Light UPC: 783927289641 Category: Fluorescent Bath Glass: Satin-Etched Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.25
Length 8.25
Extension: 8.75
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 3.95
Product Name: Two Light Bath Light
UPC: 783927289641
Category: Fluorescent Bath
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683278
Product Name 10637NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details