Capital Lighting, Inc. 10453NI Sconces-Pocket 683277

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.44 Height: 9.50 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 4.1 Product Name: Two Light Wall Bracket UPC: 783927344609 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.44 Height: 9.50 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 4.1 Product Name: Two Light Wall Bracket UPC: 783927344609 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10453NI Sconces-Pocket - 683277 - Capital Lighting, Inc.
Columbus, OH, USA
10453NI Sconces-Pocket
683277
10453NI Sconces-Pocket 683277
PRODUCT DETAILS / SPECS Width/Dia: 13.44 Height: 9.50 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 4.1 Product Name: Two Light Wall Bracket UPC: 783927344609 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.44
Height: 9.50
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Weight: 4.1
Product Name: Two Light Wall Bracket
UPC: 783927344609
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683277
Product Name 10453NI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details