Capital Lighting, Inc. 10608NI Bathroom Fixtures-Two Lights 683276

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 10.80 Length 10.80 Extension: 9.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Bath Light UPC: 783927297585 Category: Fluorescent Bath Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 10.80 Length 10.80 Extension: 9.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Bath Light UPC: 783927297585 Category: Fluorescent Bath Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10608NI Bathroom Fixtures-Two Lights - 683276 - Capital Lighting, Inc.
Columbus, OH, USA
10608NI Bathroom Fixtures-Two Lights
683276
10608NI Bathroom Fixtures-Two Lights 683276
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 10.80 Length 10.80 Extension: 9.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Bath Light UPC: 783927297585 Category: Fluorescent Bath Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 10.80
Length 10.80
Extension: 9.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 5
Product Name: Two Light Bath Light
UPC: 783927297585
Category: Fluorescent Bath
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683276
Product Name 10608NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details