Capital Lighting, Inc. 10636OZ Sconces-Single Glass 683275

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 7.87 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 1.6 Product Name: One Light Wall Bracket UPC: 783927289658 Category: Fluorescent Wall Bracket Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 7.87 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 1.6 Product Name: One Light Wall Bracket UPC: 783927289658 Category: Fluorescent Wall Bracket Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10636OZ Sconces-Single Glass - 683275 - Capital Lighting, Inc.
Columbus, OH, USA
10636OZ Sconces-Single Glass
683275
10636OZ Sconces-Single Glass 683275
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 7.87 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 1.6 Product Name: One Light Wall Bracket UPC: 783927289658 Category: Fluorescent Wall Bracket Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 6.30
Height: 7.87
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 1.6
Product Name: One Light Wall Bracket
UPC: 783927289658
Category: Fluorescent Wall Bracket
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683275
Product Name 10636OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details