Capital Lighting, Inc. 10823NIA Semi-Flush Mts.-Bowl Style 683269

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 5 Product Name: One Light Semi Flush UPC: 783927302098 Category: Fluorescent Ceiling Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 5 Product Name: One Light Semi Flush UPC: 783927302098 Category: Fluorescent Ceiling Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10823NIA Semi-Flush Mts.-Bowl Style - 683269 - Capital Lighting, Inc.
Columbus, OH, USA
10823NIA Semi-Flush Mts.-Bowl Style
683269
10823NIA Semi-Flush Mts.-Bowl Style 683269
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 5 Product Name: One Light Semi Flush UPC: 783927302098 Category: Fluorescent Ceiling Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 14.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Weight: 5
Product Name: One Light Semi Flush
UPC: 783927302098
Category: Fluorescent Ceiling
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683269
Product Name 10823NIA Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details