PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Length 11.00
Extension: 9
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Distressed Copper
Weight: 1.85
Product Name: One Light Outdoor Fixture
UPC: 783927243797
Category: Outdoor
Shipped Via: Ups
Safety Rating: CSA
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 683268 |
| Product Name | 10925DCO Exterior -Wall Mount |
| Application | Residential; Outdoor |