Capital Lighting, Inc. 10823OZA Semi-Flush Mts.-Bowl Style 683267

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 5 Product Name: One Light Semi Flush UPC: 783927297523 Category: Fluorescent Ceiling Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 5 Product Name: One Light Semi Flush UPC: 783927297523 Category: Fluorescent Ceiling Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10823OZA Semi-Flush Mts.-Bowl Style - 683267 - Capital Lighting, Inc.
Columbus, OH, USA
10823OZA Semi-Flush Mts.-Bowl Style
683267
10823OZA Semi-Flush Mts.-Bowl Style 683267
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 5 Product Name: One Light Semi Flush UPC: 783927297523 Category: Fluorescent Ceiling Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 14.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 40
Finish: Olde Bronze
Weight: 5
Product Name: One Light Semi Flush
UPC: 783927297523
Category: Fluorescent Ceiling
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683267
Product Name 10823OZA Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details