Capital Lighting, Inc. 10837OZ Flush Mounts-Bowl Style 683266

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Olde Bronze Weight: 3.75 Product Name: Two Light Ceiling Fixture UPC: 783927243674 Category: Fluorescent Ceiling Glass: Light Umber-etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Olde Bronze Weight: 3.75 Product Name: Two Light Ceiling Fixture UPC: 783927243674 Category: Fluorescent Ceiling Glass: Light Umber-etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10837OZ Flush Mounts-Bowl Style - 683266 - Capital Lighting, Inc.
Columbus, OH, USA
10837OZ Flush Mounts-Bowl Style
683266
10837OZ Flush Mounts-Bowl Style 683266
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Olde Bronze Weight: 3.75 Product Name: Two Light Ceiling Fixture UPC: 783927243674 Category: Fluorescent Ceiling Glass: Light Umber-etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.00
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Olde Bronze
Weight: 3.75
Product Name: Two Light Ceiling Fixture
UPC: 783927243674
Category: Fluorescent Ceiling
Glass: Light Umber-etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683266
Product Name 10837OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details