Capital Lighting, Inc. 10879OZ Flush Mounts-Other 683262

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 4.37 Length 4.37 Bulb Type: T5 Qty: 2 Wattage: 36 Finish: Olde Bronze Weight: 8.5 Product Name: Two Light Ceiling Fixture UPC: 783927344654 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 4.37 Length 4.37 Bulb Type: T5 Qty: 2 Wattage: 36 Finish: Olde Bronze Weight: 8.5 Product Name: Two Light Ceiling Fixture UPC: 783927344654 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10879OZ Flush Mounts-Other - 683262 - Capital Lighting, Inc.
Columbus, OH, USA
10879OZ Flush Mounts-Other
683262
10879OZ Flush Mounts-Other 683262
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 4.37 Length 4.37 Bulb Type: T5 Qty: 2 Wattage: 36 Finish: Olde Bronze Weight: 8.5 Product Name: Two Light Ceiling Fixture UPC: 783927344654 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 4.37
Length 4.37
Bulb
Type: T5
Qty: 2
Wattage: 36
Finish: Olde Bronze
Weight: 8.5
Product Name: Two Light Ceiling Fixture
UPC: 783927344654
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683262
Product Name 10879OZ Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details