Capital Lighting, Inc. 10638NI Bathroom Fixtures-Three Lights 683247

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.37 Height: 8.25 Length 8.25 Extension: 8.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 5.65 Product Name: Three Light Bath Light UPC: 783927289627 Category: Fluorescent Bath Glass: Satin-Etched Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.37 Height: 8.25 Length 8.25 Extension: 8.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 5.65 Product Name: Three Light Bath Light UPC: 783927289627 Category: Fluorescent Bath Glass: Satin-Etched Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10638NI Bathroom Fixtures-Three Lights - 683247 - Capital Lighting, Inc.
Columbus, OH, USA
10638NI Bathroom Fixtures-Three Lights
683247
10638NI Bathroom Fixtures-Three Lights 683247
PRODUCT DETAILS / SPECS Width/Dia: 23.37 Height: 8.25 Length 8.25 Extension: 8.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 5.65 Product Name: Three Light Bath Light UPC: 783927289627 Category: Fluorescent Bath Glass: Satin-Etched Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 23.37
Height: 8.25
Length 8.25
Extension: 8.75
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 5.65
Product Name: Three Light Bath Light
UPC: 783927289627
Category: Fluorescent Bath
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683247
Product Name 10638NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details