Capital Lighting, Inc. 10639OZ Bathroom Fixtures-Four Lights 683243

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.63 Length 8.63 Extension: 8.75 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Olde Bronze Weight: 7 Product Name: Four Light Bath Light UPC: 783927289597 Category: Fluorescent Bath Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.63 Length 8.63 Extension: 8.75 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Olde Bronze Weight: 7 Product Name: Four Light Bath Light UPC: 783927289597 Category: Fluorescent Bath Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10639OZ Bathroom Fixtures-Four Lights - 683243 - Capital Lighting, Inc.
Columbus, OH, USA
10639OZ Bathroom Fixtures-Four Lights
683243
10639OZ Bathroom Fixtures-Four Lights 683243
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.63 Length 8.63 Extension: 8.75 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Olde Bronze Weight: 7 Product Name: Four Light Bath Light UPC: 783927289597 Category: Fluorescent Bath Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 8.63
Length 8.63
Extension: 8.75
Bulb
Type: GU24
Qty: 4
Wattage: 18
Finish: Olde Bronze
Weight: 7
Product Name: Four Light Bath Light
UPC: 783927289597
Category: Fluorescent Bath
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683243
Product Name 10639OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details