Capital Lighting, Inc. 10699WH Sconces-Double Glass 683242

Description
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Extension: 4 Bulb Qty: 2 Wattage: 32 Finish: White Weight: 12 Product Name: Two Light Wall Bracket UPC: 783927005074 Category: Fluorescent Wall Bracket Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Extension: 4 Bulb Qty: 2 Wattage: 32 Finish: White Weight: 12 Product Name: Two Light Wall Bracket UPC: 783927005074 Category: Fluorescent Wall Bracket Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10699WH Sconces-Double Glass - 683242 - Capital Lighting, Inc.
Columbus, OH, USA
10699WH Sconces-Double Glass
683242
10699WH Sconces-Double Glass 683242
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Extension: 4 Bulb Qty: 2 Wattage: 32 Finish: White Weight: 12 Product Name: Two Light Wall Bracket UPC: 783927005074 Category: Fluorescent Wall Bracket Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 4.50
Length 4.50
Extension: 4
Bulb
Qty: 2
Wattage: 32
Finish: White
Weight: 12
Product Name: Two Light Wall Bracket
UPC: 783927005074
Category: Fluorescent Wall Bracket
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683242
Product Name 10699WH Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details