Capital Lighting, Inc. 10944CV Exterior -Post/Pier Head 683237

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.13 Height: 13.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Canyon View Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927224291 Category: Fluorescent Outdoor Post Glass: Honey Opalescent Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.13 Height: 13.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Canyon View Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927224291 Category: Fluorescent Outdoor Post Glass: Honey Opalescent Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10944CV Exterior -Post/Pier Head - 683237 - Capital Lighting, Inc.
Columbus, OH, USA
10944CV Exterior -Post/Pier Head
683237
10944CV Exterior -Post/Pier Head 683237
PRODUCT DETAILS / SPECS Width/Dia: 11.13 Height: 13.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Canyon View Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927224291 Category: Fluorescent Outdoor Post Glass: Honey Opalescent Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.13
Height: 13.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Canyon View
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 783927224291
Category: Fluorescent Outdoor Post
Glass: Honey Opalescent
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683237
Product Name 10944CV Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details