Capital Lighting, Inc. 10946CV Exterior -Wall Mount 683236

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.15 Extension: 11.6 Bulb Type: Par 16 Qty: 1 Wattage: 18 Finish: Canyon View Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927190152 Category: Fluorescent Outdoor Wall Brkt Glass: Honey Opalescent Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.15 Extension: 11.6 Bulb Type: Par 16 Qty: 1 Wattage: 18 Finish: Canyon View Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927190152 Category: Fluorescent Outdoor Wall Brkt Glass: Honey Opalescent Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10946CV Exterior -Wall Mount - 683236 - Capital Lighting, Inc.
Columbus, OH, USA
10946CV Exterior -Wall Mount
683236
10946CV Exterior -Wall Mount 683236
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.15 Extension: 11.6 Bulb Type: Par 16 Qty: 1 Wattage: 18 Finish: Canyon View Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927190152 Category: Fluorescent Outdoor Wall Brkt Glass: Honey Opalescent Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.15
Extension: 11.6
Bulb
Type: Par 16
Qty: 1
Wattage: 18
Finish: Canyon View
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927190152
Category: Fluorescent Outdoor Wall Brkt
Glass: Honey Opalescent
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683236
Product Name 10946CV Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details