Capital Lighting, Inc. 10969OZ Exterior -Wall Mount 683235

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.25 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 6.1 Product Name: One Light Outdoor Fixture UPC: 783927220880 Category: Fluorescent Outdoor Wall Brkt Glass: Textured Linen Seedy Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.25 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 6.1 Product Name: One Light Outdoor Fixture UPC: 783927220880 Category: Fluorescent Outdoor Wall Brkt Glass: Textured Linen Seedy Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10969OZ Exterior -Wall Mount - 683235 - Capital Lighting, Inc.
Columbus, OH, USA
10969OZ Exterior -Wall Mount
683235
10969OZ Exterior -Wall Mount 683235
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.25 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 6.1 Product Name: One Light Outdoor Fixture UPC: 783927220880 Category: Fluorescent Outdoor Wall Brkt Glass: Textured Linen Seedy Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.25
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 6.1
Product Name: One Light Outdoor Fixture
UPC: 783927220880
Category: Fluorescent Outdoor Wall Brkt
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683235
Product Name 10969OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details