Capital Lighting, Inc. 10945CV Exterior -Wall Mount 683234

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 9.55 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Canyon View Weight: 2.5 Product Name: One Light Outdoor Fixture UPC: 783927190220 Category: Fluorescent Outdoor Wall Brkt Glass: Honey Opalescent Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 9.55 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Canyon View Weight: 2.5 Product Name: One Light Outdoor Fixture UPC: 783927190220 Category: Fluorescent Outdoor Wall Brkt Glass: Honey Opalescent Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10945CV Exterior -Wall Mount - 683234 - Capital Lighting, Inc.
Columbus, OH, USA
10945CV Exterior -Wall Mount
683234
10945CV Exterior -Wall Mount 683234
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 9.55 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Canyon View Weight: 2.5 Product Name: One Light Outdoor Fixture UPC: 783927190220 Category: Fluorescent Outdoor Wall Brkt Glass: Honey Opalescent Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.50
Extension: 9.55
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Canyon View
Weight: 2.5
Product Name: One Light Outdoor Fixture
UPC: 783927190220
Category: Fluorescent Outdoor Wall Brkt
Glass: Honey Opalescent
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683234
Product Name 10945CV Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details