Capital Lighting, Inc. 10963AZ Exterior -Wall Mount 683233

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.10 Height: 12.00 Length 12.00 Extension: 5.8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Architectural Bronze Weight: 3.25 Product Name: One Light Outdoor Fixture UPC: 783927226455 Category: Fluorescent Outdoor Wall Brkt Glass: Smoked Umber Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.10 Height: 12.00 Length 12.00 Extension: 5.8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Architectural Bronze Weight: 3.25 Product Name: One Light Outdoor Fixture UPC: 783927226455 Category: Fluorescent Outdoor Wall Brkt Glass: Smoked Umber Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10963AZ Exterior -Wall Mount - 683233 - Capital Lighting, Inc.
Columbus, OH, USA
10963AZ Exterior -Wall Mount
683233
10963AZ Exterior -Wall Mount 683233
PRODUCT DETAILS / SPECS Width/Dia: 8.10 Height: 12.00 Length 12.00 Extension: 5.8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Architectural Bronze Weight: 3.25 Product Name: One Light Outdoor Fixture UPC: 783927226455 Category: Fluorescent Outdoor Wall Brkt Glass: Smoked Umber Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.10
Height: 12.00
Length 12.00
Extension: 5.8
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Architectural Bronze
Weight: 3.25
Product Name: One Light Outdoor Fixture
UPC: 783927226455
Category: Fluorescent Outdoor Wall Brkt
Glass: Smoked Umber
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683233
Product Name 10963AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details