Capital Lighting, Inc. 10968OZ Exterior -Wall Mount 683232

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 3.5 Product Name: One Light Outdoor Fixture UPC: 783927220873 Category: Fluorescent Outdoor Wall Brkt Glass: Textured Linen Seedy Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 3.5 Product Name: One Light Outdoor Fixture UPC: 783927220873 Category: Fluorescent Outdoor Wall Brkt Glass: Textured Linen Seedy Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10968OZ Exterior -Wall Mount - 683232 - Capital Lighting, Inc.
Columbus, OH, USA
10968OZ Exterior -Wall Mount
683232
10968OZ Exterior -Wall Mount 683232
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 3.5 Product Name: One Light Outdoor Fixture UPC: 783927220873 Category: Fluorescent Outdoor Wall Brkt Glass: Textured Linen Seedy Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Extension: 7
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Olde Bronze
Weight: 3.5
Product Name: One Light Outdoor Fixture
UPC: 783927220873
Category: Fluorescent Outdoor Wall Brkt
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683232
Product Name 10968OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details