PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Oil Brushed Bronze
Weight: 23
Product Name: Three Light Ceiling Fan
UPC: 783927304481
Category: Ceiling Fans
Glass: Gloss White Inside
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 153x18
Motor mounting: AC INDUCTION
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 53
Light Kit: Removable
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4544
Airflow Efficienty: 86
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 683172 |
| Product Name | 300015OBB Fans-Ceiling Fans |