PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 26.50
Bulb
Type: Halogen
Qty: 2
Wattage: 50
Finish: Olde Bronze
Weight: 37
Product Name: Two Light Ceiling Fan
UPC: 783927281959
Category: Ceiling Fans
Glass: Light Umber Inside
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172X20
Motor mounting: AC INDUCTION
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 76
Light Kit: Uplight Integrated/Downlight
Speeds: 3
Optional Control: Full Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 6432
Airflow Efficienty: 85
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 683169 |
| Product Name | 300111OZ Fans-Ceiling Fans |