PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Oil Brushed Bronze
Weight: 26
Product Name: Three Light Ceiling Fan
UPC: 783927281973
Category: Ceiling Fans
Glass: Umber Etched Lower
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172X17
Motor mounting: AC INDUCTION
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 61
Light Kit: Integrated
Speeds: 3
Optional Control: CoolTouch Control System (Included)
Reverse Air: Yes
Airflow Efficienty: 4751
Airflow Efficienty: 78
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 683167 |
| Product Name | 300112OBB Fans-Ceiling Fans |