PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.00
Bulb
Finish: Canyon Stone
Weight: 25
Product Name: 52`` Ceiling Fan
UPC: 783927281911
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172X14
Motor mounting: AC INDUCTION
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 66
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5005
Airflow Efficienty: 76
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 683142 |
| Product Name | 300109CTO Fans-Ceiling Fans |