Capital Lighting, Inc. 42665CH Pendants-Glass Down 681996

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.09 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Chrome Weight: 17.8 Product Name: Eight Light Pendant UPC: 783927334525 Category: Pendants Shipped Via: UPS Safety Rating: cUL Wire: 105``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.09 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Chrome Weight: 17.8 Product Name: Eight Light Pendant UPC: 783927334525 Category: Pendants Shipped Via: UPS Safety Rating: cUL Wire: 105``

Suppliers

Company
Product
Description
Supplier Links
42665CH Pendants-Glass Down - 681996 - Capital Lighting, Inc.
Columbus, OH, USA
42665CH Pendants-Glass Down
681996
42665CH Pendants-Glass Down 681996
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.09 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Chrome Weight: 17.8 Product Name: Eight Light Pendant UPC: 783927334525 Category: Pendants Shipped Via: UPS Safety Rating: cUL Wire: 105``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.09
Bulb
Type: G-9
Qty: 8
Wattage: 50
Finish: Chrome
Weight: 17.8
Product Name: Eight Light Pendant
UPC: 783927334525
Category: Pendants
Shipped Via: UPS
Safety Rating: cUL
Wire: 105``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681996
Product Name 42665CH Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details