Capital Lighting, Inc. 70715 Lamps-Desk/Piano Lamps 681987

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 25.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 6.35 Product Name: One Light Table Lamp UPC: 038463023052 Category: Lamps Table Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 25.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 6.35 Product Name: One Light Table Lamp UPC: 038463023052 Category: Lamps Table Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
70715 Lamps-Desk/Piano Lamps - 681987 - Capital Lighting, Inc.
Columbus, OH, USA
70715 Lamps-Desk/Piano Lamps
681987
70715 Lamps-Desk/Piano Lamps 681987
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 25.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 6.35 Product Name: One Light Table Lamp UPC: 038463023052 Category: Lamps Table Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 25.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 6.35
Product Name: One Light Table Lamp
UPC: 038463023052
Category: Lamps Table
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681987
Product Name 70715 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details