Capital Lighting, Inc. 70793 Lamps-Table Lamps 681986

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Porcelain Weight: 10.85 Product Name: One Light Table Lamp UPC: 038463029337 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Porcelain Weight: 10.85 Product Name: One Light Table Lamp UPC: 038463029337 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70793 Lamps-Table Lamps - 681986 - Capital Lighting, Inc.
Columbus, OH, USA
70793 Lamps-Table Lamps
681986
70793 Lamps-Table Lamps 681986
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Porcelain Weight: 10.85 Product Name: One Light Table Lamp UPC: 038463029337 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Hand Painted Porcelain
Weight: 10.85
Product Name: One Light Table Lamp
UPC: 038463029337
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681986
Product Name 70793 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details