Capital Lighting, Inc. 70805 Lamps-Table Lamps 681985

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 29.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 10.4 Product Name: One Light Table Lamp UPC: 038463030449 Category: Lamps Table Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 29.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 10.4 Product Name: One Light Table Lamp UPC: 038463030449 Category: Lamps Table Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
70805 Lamps-Table Lamps - 681985 - Capital Lighting, Inc.
Columbus, OH, USA
70805 Lamps-Table Lamps
681985
70805 Lamps-Table Lamps 681985
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 29.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 10.4 Product Name: One Light Table Lamp UPC: 038463030449 Category: Lamps Table Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 29.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Hand Painted
Weight: 10.4
Product Name: One Light Table Lamp
UPC: 038463030449
Category: Lamps Table
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681985
Product Name 70805 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details