Capital Lighting, Inc. 70716 Lamps-Desk/Piano Lamps 681984

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 038463023090 Category: Lamps Table Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 038463023090 Category: Lamps Table Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
70716 Lamps-Desk/Piano Lamps - 681984 - Capital Lighting, Inc.
Columbus, OH, USA
70716 Lamps-Desk/Piano Lamps
681984
70716 Lamps-Desk/Piano Lamps 681984
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 038463023090 Category: Lamps Table Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 22.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Bronze
Weight: 7
Product Name: One Light Table Lamp
UPC: 038463023090
Category: Lamps Table
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681984
Product Name 70716 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details