Capital Lighting, Inc. 70803 Lamps-Table Lamps 681980

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Porcelain Weight: 8.1 Product Name: One Light Table Lamp UPC: 038463030432 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Porcelain Weight: 8.1 Product Name: One Light Table Lamp UPC: 038463030432 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70803 Lamps-Table Lamps - 681980 - Capital Lighting, Inc.
Columbus, OH, USA
70803 Lamps-Table Lamps
681980
70803 Lamps-Table Lamps 681980
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Porcelain Weight: 8.1 Product Name: One Light Table Lamp UPC: 038463030432 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hand Painted Porcelain
Weight: 8.1
Product Name: One Light Table Lamp
UPC: 038463030432
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681980
Product Name 70803 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details