Capital Lighting, Inc. 5052NI Bathroom Fixtures-Two Lights 681968

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5.3 Product Name: Two Light Wall Mounted Bath Light UPC: 783927241786 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5.3 Product Name: Two Light Wall Mounted Bath Light UPC: 783927241786 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5052NI Bathroom Fixtures-Two Lights - 681968 - Capital Lighting, Inc.
Columbus, OH, USA
5052NI Bathroom Fixtures-Two Lights
681968
5052NI Bathroom Fixtures-Two Lights 681968
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5.3 Product Name: Two Light Wall Mounted Bath Light UPC: 783927241786 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.13
Height: 9.00
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 5.3
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927241786
Category: Wall Mounted Bath Fixture
Glass: Opal etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681968
Product Name 5052NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details