Capital Lighting, Inc. 49186TZ Exterior -Wall Mount 681966

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 18.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4.9 Product Name: One Light Outdoor Fixture UPC: 783927308397 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 18.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4.9 Product Name: One Light Outdoor Fixture UPC: 783927308397 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49186TZ Exterior -Wall Mount - 681966 - Capital Lighting, Inc.
Columbus, OH, USA
49186TZ Exterior -Wall Mount
681966
49186TZ Exterior -Wall Mount 681966
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 18.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4.9 Product Name: One Light Outdoor Fixture UPC: 783927308397 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.63
Height: 18.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 4.9
Product Name: One Light Outdoor Fixture
UPC: 783927308397
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681966
Product Name 49186TZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details