Capital Lighting, Inc. 49255BK Exterior -Wall Mount 681963

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 17.10 Extension: 7.8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927318853 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 17.10 Extension: 7.8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927318853 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49255BK Exterior -Wall Mount - 681963 - Capital Lighting, Inc.
Columbus, OH, USA
49255BK Exterior -Wall Mount
681963
49255BK Exterior -Wall Mount 681963
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 17.10 Extension: 7.8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927318853 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.60
Height: 17.10
Extension: 7.8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 2.2
Product Name: One Light Outdoor Fixture
UPC: 783927318853
Category: Outdoor Wall Bracket
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681963
Product Name 49255BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details